multicomp PRO Label, Esd Caution, Multi-Language, Yel; Label Type Multicomp 055-0083

Description
LABEL, ESD CAUTION, MULTI-LANGUAGE, YEL; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Description
LABEL, ESD CAUTION, MULTI-LANGUAGE, YEL; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Caution, Multi-Language, Yel; Label Type Multicomp - 38X3152 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Caution, Multi-Language, Yel; Label Type Multicomp
38X3152
Label, Esd Caution, Multi-Language, Yel; Label Type Multicomp 38X3152
LABEL, ESD CAUTION, MULTI-LANGUAGE, YEL; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD CAUTION, MULTI-LANGUAGE, YEL; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 38X3152
Product Name Label, Esd Caution, Multi-Language, Yel; Label Type Multicomp
Width 2.99 inches (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details