multicomp PRO Esd Caution Label, 16X38Mm; Label Type Multicomp 055-0068

Description
ESD CAUTION LABEL, 16X38MM; Label Type:Warning; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes
Description
ESD CAUTION LABEL, 16X38MM; Label Type:Warning; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Caution Label, 16X38Mm; Label Type Multicomp - 25AJ3054 - Newark, An Avnet Company
Chicago, IL, United States
Esd Caution Label, 16X38Mm; Label Type Multicomp
25AJ3054
Esd Caution Label, 16X38Mm; Label Type Multicomp 25AJ3054
ESD CAUTION LABEL, 16X38MM; Label Type:Warning; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes

ESD CAUTION LABEL, 16X38MM; Label Type:Warning; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 25AJ3054
Product Name Esd Caution Label, 16X38Mm; Label Type Multicomp
Materials of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details