multicomp PRO Label, Pb Lead Free, 16Mm Dia, Pk1; Label Type Multicomp 055-0025

Description
LABEL, PB LEAD FREE, 16MM DIA, PK1; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:-; Label Legend:Pb Lead Free (Symbol); Label Colour:Red / Black on White; Pack Quantity:1 RoHS Compliant: Yes
Description
LABEL, PB LEAD FREE, 16MM DIA, PK1; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:-; Label Legend:Pb Lead Free (Symbol); Label Colour:Red / Black on White; Pack Quantity:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Pb Lead Free, 16Mm Dia, Pk1; Label Type Multicomp - 38X3146 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pb Lead Free, 16Mm Dia, Pk1; Label Type Multicomp
38X3146
Label, Pb Lead Free, 16Mm Dia, Pk1; Label Type Multicomp 38X3146
LABEL, PB LEAD FREE, 16MM DIA, PK1; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:-; Label Legend:Pb Lead Free (Symbol); Label Colour:Red / Black on White; Pack Quantity:1 RoHS Compliant: Yes

LABEL, PB LEAD FREE, 16MM DIA, PK1; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:-; Label Legend:Pb Lead Free (Symbol); Label Colour:Red / Black on White; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 38X3146
Product Name Label, Pb Lead Free, 16Mm Dia, Pk1; Label Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details