multicomp PRO Esd Caution Symbol Label, 5X5Mm; Label Type Multicomp 055-0004

Description
ESD CAUTION SYMBOL LABEL, 5X5MM; Label Type:Warning; Label Height:5mm; Label Width:5mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes
Description
ESD CAUTION SYMBOL LABEL, 5X5MM; Label Type:Warning; Label Height:5mm; Label Width:5mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Caution Symbol Label, 5X5Mm; Label Type Multicomp - 43T4714 - Newark, An Avnet Company
Chicago, IL, United States
Esd Caution Symbol Label, 5X5Mm; Label Type Multicomp
43T4714
Esd Caution Symbol Label, 5X5Mm; Label Type Multicomp 43T4714
ESD CAUTION SYMBOL LABEL, 5X5MM; Label Type:Warning; Label Height:5mm; Label Width:5mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes

ESD CAUTION SYMBOL LABEL, 5X5MM; Label Type:Warning; Label Height:5mm; Label Width:5mm; Label Diameter:-; Label Material:Plastic; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD Caution; Label RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 43T4714
Product Name Esd Caution Symbol Label, 5X5Mm; Label Type Multicomp
Materials of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details