multicomp PRO Label, Esd Caution, Yel, 38X76Mm, Pk1000; Label Type Multicomp 055-0003

Description
LABEL, ESD CAUTION, YEL, 38X76MM, PK1000; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Description
LABEL, ESD CAUTION, YEL, 38X76MM, PK1000; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Caution, Yel, 38X76Mm, Pk1000; Label Type Multicomp - 82T5250 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Caution, Yel, 38X76Mm, Pk1000; Label Type Multicomp
82T5250
Label, Esd Caution, Yel, 38X76Mm, Pk1000; Label Type Multicomp 82T5250
LABEL, ESD CAUTION, YEL, 38X76MM, PK1000; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD CAUTION, YEL, 38X76MM, PK1000; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 82T5250
Product Name Label, Esd Caution, Yel, 38X76Mm, Pk1000; Label Type Multicomp
Materials of Construction Paper; Paper
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Label - 210-805/000-005 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 4848828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.1976 inches (5.02 mm)
View Details