multicomp PRO Label, Esd Caution, Yel, 25X50Mm, Pk1000; Label Type Multicomp 055-0002

Description
LABEL, ESD CAUTION, YEL, 25X50MM, PK1000; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Description
LABEL, ESD CAUTION, YEL, 25X50MM, PK1000; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Caution, Yel, 25X50Mm, Pk1000; Label Type Multicomp - 82T5249 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Caution, Yel, 25X50Mm, Pk1000; Label Type Multicomp
82T5249
Label, Esd Caution, Yel, 25X50Mm, Pk1000; Label Type Multicomp 82T5249
LABEL, ESD CAUTION, YEL, 25X50MM, PK1000; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD CAUTION, YEL, 25X50MM, PK1000; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 82T5249
Product Name Label, Esd Caution, Yel, 25X50Mm, Pk1000; Label Type Multicomp
Width 1.97 inches (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details