multicomp PRO Tape, Esd Grip, 24Mm, 40M; Tape Backing Material Multicomp 054-0109

Description
TAPE, ESD GRIP, 24MM, 40M; Tape Backing Material:-; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:40m; Tape Length - Imperial:132ft; Tape Colour:Black; Product Range:-; Tape Type:ESD RoHS Compliant: Yes
Description
TAPE, ESD GRIP, 24MM, 40M; Tape Backing Material:-; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:40m; Tape Length - Imperial:132ft; Tape Colour:Black; Product Range:-; Tape Type:ESD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Esd Grip, 24Mm, 40M; Tape Backing Material Multicomp - 95M4598 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Esd Grip, 24Mm, 40M; Tape Backing Material Multicomp
95M4598
Tape, Esd Grip, 24Mm, 40M; Tape Backing Material Multicomp 95M4598
TAPE, ESD GRIP, 24MM, 40M; Tape Backing Material:-; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:40m; Tape Length - Imperial:132ft; Tape Colour:Black; Product Range:-; Tape Type:ESD RoHS Compliant: Yes

TAPE, ESD GRIP, 24MM, 40M; Tape Backing Material:-; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:40m; Tape Length - Imperial:132ft; Tape Colour:Black; Product Range:-; Tape Type:ESD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 95M4598
Product Name Tape, Esd Grip, 24Mm, 40M; Tape Backing Material Multicomp
Width 0.9400 inches (23.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Single Coated Black Polyethylene Foam Tape - 3308-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details