multicomp PRO Tape, Esd, 50Mm, 66M, Yellow, Pvc; Tape Type Multicomp 054-0002

Description
TAPE, ESD, 50MM, 66M, YELLOW, PVC; Tape Type:Safety, Hazard Warning; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.97"; Tape Width - Metric:50mm RoHS Compliant: Yes
Description
TAPE, ESD, 50MM, 66M, YELLOW, PVC; Tape Type:Safety, Hazard Warning; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.97"; Tape Width - Metric:50mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Esd, 50Mm, 66M, Yellow, Pvc; Tape Type Multicomp - 95M4597 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Esd, 50Mm, 66M, Yellow, Pvc; Tape Type Multicomp
95M4597
Tape, Esd, 50Mm, 66M, Yellow, Pvc; Tape Type Multicomp 95M4597
TAPE, ESD, 50MM, 66M, YELLOW, PVC; Tape Type:Safety, Hazard Warning; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.97"; Tape Width - Metric:50mm RoHS Compliant: Yes

TAPE, ESD, 50MM, 66M, YELLOW, PVC; Tape Type:Safety, Hazard Warning; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.97"; Tape Width - Metric:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95M4597
Product Name Tape, Esd, 50Mm, 66M, Yellow, Pvc; Tape Type Multicomp
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Printed Circuit Board Electroplating Masking - 1280 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
KD11 Crepe Paper Tape - KD11-150MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details