multicomp PRO Tape, Pi, 33M X 12Mm, Amber; Adhesive Type Multicomp 053-1003

Description
TAPE, PI, 33M X 12MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes
Description
TAPE, PI, 33M X 12MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Pi, 33M X 12Mm, Amber; Adhesive Type Multicomp - 74M5587 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pi, 33M X 12Mm, Amber; Adhesive Type Multicomp
74M5587
Tape, Pi, 33M X 12Mm, Amber; Adhesive Type Multicomp 74M5587
TAPE, PI, 33M X 12MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes

TAPE, PI, 33M X 12MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 74M5587
Product Name Tape, Pi, 33M X 12Mm, Amber; Adhesive Type Multicomp
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
E-Z Peel™ Discs - EZ00468 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details