multicomp PRO High Temp Masking Dot, 10Mm, Amber; Adhesive Type Multicomp 053-1002

Description
HIGH TEMP MASKING DOT, 10MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Description
HIGH TEMP MASKING DOT, 10MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Dot, 10Mm, Amber; Adhesive Type Multicomp - 74M5586 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Dot, 10Mm, Amber; Adhesive Type Multicomp
74M5586
High Temp Masking Dot, 10Mm, Amber; Adhesive Type Multicomp 74M5586
HIGH TEMP MASKING DOT, 10MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

HIGH TEMP MASKING DOT, 10MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 74M5586
Product Name High Temp Masking Dot, 10Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data