multicomp PRO High Temp Masking Dot, 6Mm, Amber; Adhesive Type Multicomp 053-1000

Description
HIGH TEMP MASKING DOT, 6MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes
Description
HIGH TEMP MASKING DOT, 6MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Dot, 6Mm, Amber; Adhesive Type Multicomp - 74M5584 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Dot, 6Mm, Amber; Adhesive Type Multicomp
74M5584
High Temp Masking Dot, 6Mm, Amber; Adhesive Type Multicomp 74M5584
HIGH TEMP MASKING DOT, 6MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes

HIGH TEMP MASKING DOT, 6MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 74M5584
Product Name High Temp Masking Dot, 6Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD00187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
High Temperature Silicone Masking Tape - S913 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details