multicomp PRO High Temp Masking Tape, 25Mm, Amber; Adhesive Type Multicomp 051-0010

Description
HIGH TEMP MASKING TAPE, 25MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Description
HIGH TEMP MASKING TAPE, 25MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Tape, 25Mm, Amber; Adhesive Type Multicomp - 95M4596 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Tape, 25Mm, Amber; Adhesive Type Multicomp
95M4596
High Temp Masking Tape, 25Mm, Amber; Adhesive Type Multicomp 95M4596
HIGH TEMP MASKING TAPE, 25MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

HIGH TEMP MASKING TAPE, 25MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95M4596
Product Name High Temp Masking Tape, 25Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
E-Z Peel™ Discs - EZ02000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details