multicomp PRO High Temp Masking Tape, 15Mm, Amber; Adhesive Type Multicomp 051-0009

Description
HIGH TEMP MASKING TAPE, 15MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Description
HIGH TEMP MASKING TAPE, 15MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Tape, 15Mm, Amber; Adhesive Type Multicomp - 95M4595 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Tape, 15Mm, Amber; Adhesive Type Multicomp
95M4595
High Temp Masking Tape, 15Mm, Amber; Adhesive Type Multicomp 95M4595
HIGH TEMP MASKING TAPE, 15MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

HIGH TEMP MASKING TAPE, 15MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95M4595
Product Name High Temp Masking Tape, 15Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data