multicomp PRO High Temp Masking Tape, 9Mm, Amber; Adhesive Type Multicomp 051-0008

Description
HIGH TEMP MASKING TAPE, 9MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Description
HIGH TEMP MASKING TAPE, 9MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Tape, 9Mm, Amber; Adhesive Type Multicomp - 95M4594 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Tape, 9Mm, Amber; Adhesive Type Multicomp
95M4594
High Temp Masking Tape, 9Mm, Amber; Adhesive Type Multicomp 95M4594
HIGH TEMP MASKING TAPE, 9MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

HIGH TEMP MASKING TAPE, 9MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95M4594
Product Name High Temp Masking Tape, 9Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 2796657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Amber
Backing Plastic / Polymer; Polyimide Film
View Details
Electroplaters Vinyl Tape - EV01625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details