multicomp PRO Double Splice Tape, 8Mm, Yellow; Patch Type Multicomp 029-1008

Description
DOUBLE SPLICE TAPE, 8MM, YELLOW; Patch Type:General Purposes; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:0.31"; Tape Width - Metric:8mm; Tape Length - Imperial:-; Tape Length - Metric:- RoHS Compliant: Yes
Description
DOUBLE SPLICE TAPE, 8MM, YELLOW; Patch Type:General Purposes; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:0.31"; Tape Width - Metric:8mm; Tape Length - Imperial:-; Tape Length - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Double Splice Tape, 8Mm, Yellow; Patch Type Multicomp - 38X3123 - Newark, An Avnet Company
Chicago, IL, United States
Double Splice Tape, 8Mm, Yellow; Patch Type Multicomp
38X3123
Double Splice Tape, 8Mm, Yellow; Patch Type Multicomp 38X3123
DOUBLE SPLICE TAPE, 8MM, YELLOW; Patch Type:General Purposes; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:0.31"; Tape Width - Metric:8mm; Tape Length - Imperial:-; Tape Length - Metric:- RoHS Compliant: Yes

DOUBLE SPLICE TAPE, 8MM, YELLOW; Patch Type:General Purposes; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:0.31"; Tape Width - Metric:8mm; Tape Length - Imperial:-; Tape Length - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 38X3123
Product Name Double Splice Tape, 8Mm, Yellow; Patch Type Multicomp
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Duct Tape - 3939 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details