multicomp PRO Single Splice Tape, 8Mm, Blue; Tape Backing Material Multicomp 029-0005

Description
SINGLE SPLICE TAPE, 8MM, BLUE; Tape Backing Material:PET (Polyester) Film; Tape Colour:Blue; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:0.31"; Product Range:
Datasheet
Description
SINGLE SPLICE TAPE, 8MM, BLUE; Tape Backing Material:PET (Polyester) Film; Tape Colour:Blue; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:0.31"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Splice Tape, 8Mm, Blue; Tape Backing Material Multicomp - 01P4193 - Newark, An Avnet Company
Chicago, IL, United States
Single Splice Tape, 8Mm, Blue; Tape Backing Material Multicomp
01P4193
Single Splice Tape, 8Mm, Blue; Tape Backing Material Multicomp 01P4193
SINGLE SPLICE TAPE, 8MM, BLUE; Tape Backing Material:PET (Polyester) Film; Tape Colour:Blue; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:0.31"; Product Range:

SINGLE SPLICE TAPE, 8MM, BLUE; Tape Backing Material:PET (Polyester) Film; Tape Colour:Blue; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:0.31"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 01P4193
Product Name Single Splice Tape, 8Mm, Blue; Tape Backing Material Multicomp
Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
White PE Foam Double Coated Rubber - 2132 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0360 inches (0.9144 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details