multicomp PRO Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp 018-0400

Description
MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp - 74M5431 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp
74M5431
Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp 74M5431
MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5431
Product Name Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details