multicomp PRO Static Shld Ziplock Bag, 375Deg F, Pk100; Bag Type Multicomp 013-0003

Description
STATIC SHLD ZIPLOCK BAG, 375DEG F, PK100; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes
Description
STATIC SHLD ZIPLOCK BAG, 375DEG F, PK100; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Static Shld Ziplock Bag, 375Deg F, Pk100; Bag Type Multicomp - 71P4658 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Ziplock Bag, 375Deg F, Pk100; Bag Type Multicomp
71P4658
Static Shld Ziplock Bag, 375Deg F, Pk100; Bag Type Multicomp 71P4658
STATIC SHLD ZIPLOCK BAG, 375DEG F, PK100; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

STATIC SHLD ZIPLOCK BAG, 375DEG F, PK100; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 71P4658
Product Name Static Shld Ziplock Bag, 375Deg F, Pk100; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details