multicomp PRO Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Multicomp 010832B025

Description
SCREW, MACHINE, NYLON6.6, 8-32, 0.25IN; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:0.25"; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, MACHINE, NYLON6.6, 8-32, 0.25IN; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:0.25"; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Multicomp - 74R7830 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Multicomp
74R7830
Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Multicomp 74R7830
SCREW, MACHINE, NYLON6.6, 8-32, 0.25IN; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:0.25"; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, MACHINE, NYLON6.6, 8-32, 0.25IN; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:0.25"; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 74R7830
Product Name Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Multicomp
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details