multicomp PRO Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp 010-0041F

Description
STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes
Description
STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp - 87P0197 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp
87P0197
Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp 87P0197
STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0197
Product Name Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details