multicomp PRO Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp Pro 010-0029F

Description
STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes
Description
STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp Pro - 87P0194 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp Pro
87P0194
Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp Pro 87P0194
STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

STATIC SHIELDING BAG, 375DEG F, PK10; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0194
Product Name Static Shielding Bag, 375Deg F, Pk10; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details