multicomp PRO Static Shielding Bag, 375Deg F; Bag Type Multicomp 010-0011

Description
STATIC SHIELDING BAG, 375DEG F; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes
Description
STATIC SHIELDING BAG, 375DEG F; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, 375Deg F; Bag Type Multicomp - 74M5412 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, 375Deg F; Bag Type Multicomp
74M5412
Static Shielding Bag, 375Deg F; Bag Type Multicomp 74M5412
STATIC SHIELDING BAG, 375DEG F; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

STATIC SHIELDING BAG, 375DEG F; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5412
Product Name Static Shielding Bag, 375Deg F; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details