multicomp PRO Conductive Bag, 375Deg F, Black; Bag Type Multicomp 006-0052

Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Bag, 375Deg F, Black; Bag Type Multicomp - 87P0186 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Bag, 375Deg F, Black; Bag Type Multicomp
87P0186
Conductive Bag, 375Deg F, Black; Bag Type Multicomp 87P0186
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0186
Product Name Conductive Bag, 375Deg F, Black; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details