multicomp PRO Conductive Bag, 375Deg F, Black; Bag Type Multicomp 006-0013F

Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Bag, 375Deg F, Black; Bag Type Multicomp - 87P0178 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Bag, 375Deg F, Black; Bag Type Multicomp
87P0178
Conductive Bag, 375Deg F, Black; Bag Type Multicomp 87P0178
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0178
Product Name Conductive Bag, 375Deg F, Black; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details