multicomp PRO Conductive Bag, 375Deg F, Black; Bag Type Multicomp 006-0003F

Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Bag, 375Deg F, Black; Bag Type Multicomp - 87P0175 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Bag, 375Deg F, Black; Bag Type Multicomp
87P0175
Conductive Bag, 375Deg F, Black; Bag Type Multicomp 87P0175
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0175
Product Name Conductive Bag, 375Deg F, Black; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details