multicomp PRO Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp 004-0018F

Description
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:15"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:15"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp - 87P0168 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp
87P0168
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp 87P0168
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:15"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:15"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0168
Product Name Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details