multicomp PRO Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp 004-0017F

Description
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:12"; Bag Thickness:-; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:12"; Bag Thickness:-; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp - 87P0167 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp
87P0167
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp 87P0167
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:12"; Bag Thickness:-; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:17"; Length - Metric:435mm; Width - Imperial:12"; Bag Thickness:-; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0167
Product Name Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details