multicomp PRO Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp 004-0016F

Description
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:360mm; Width - Imperial:11"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:360mm; Width - Imperial:11"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp - 87P0166 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp
87P0166
Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp 87P0166
ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:360mm; Width - Imperial:11"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

ANTISTATIC BUBBLE BAG, 375DEG F, PINK; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:360mm; Width - Imperial:11"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0166
Product Name Antistatic Bubble Bag, 375Deg F, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details