multicomp PRO Pink Antistatic Bubble Bag, 9 X 11.22; Bag Type Multicomp 004-0015F

Description
PINK ANTISTATIC BUBBLE BAG, 9" X 11.22"; Bag Type:-; Width - Imperial:9"; Length - Imperial:11.2"; Length - Metric:285mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
PINK ANTISTATIC BUBBLE BAG, 9" X 11.22"; Bag Type:-; Width - Imperial:9"; Length - Imperial:11.2"; Length - Metric:285mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pink Antistatic Bubble Bag, 9 X 11.22; Bag Type Multicomp - 87P0165 - Newark, An Avnet Company
Chicago, IL, United States
Pink Antistatic Bubble Bag, 9 X 11.22; Bag Type Multicomp
87P0165
Pink Antistatic Bubble Bag, 9 X 11.22; Bag Type Multicomp 87P0165
PINK ANTISTATIC BUBBLE BAG, 9" X 11.22"; Bag Type:-; Width - Imperial:9"; Length - Imperial:11.2"; Length - Metric:285mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

PINK ANTISTATIC BUBBLE BAG, 9" X 11.22"; Bag Type:-; Width - Imperial:9"; Length - Imperial:11.2"; Length - Metric:285mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0165
Product Name Pink Antistatic Bubble Bag, 9 X 11.22; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details