multicomp PRO Pink Antistatic Bubble Bag, 7 X 9.25; Bag Type Multicomp 004-0014F

Description
PINK ANTISTATIC BUBBLE BAG, 7" X 9.25"; Bag Type:-; Width - Imperial:7"; Length - Imperial:9.25"; Length - Metric:235mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
PINK ANTISTATIC BUBBLE BAG, 7" X 9.25"; Bag Type:-; Width - Imperial:7"; Length - Imperial:9.25"; Length - Metric:235mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pink Antistatic Bubble Bag, 7 X 9.25; Bag Type Multicomp - 87P0164 - Newark, An Avnet Company
Chicago, IL, United States
Pink Antistatic Bubble Bag, 7 X 9.25; Bag Type Multicomp
87P0164
Pink Antistatic Bubble Bag, 7 X 9.25; Bag Type Multicomp 87P0164
PINK ANTISTATIC BUBBLE BAG, 7" X 9.25"; Bag Type:-; Width - Imperial:7"; Length - Imperial:9.25"; Length - Metric:235mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

PINK ANTISTATIC BUBBLE BAG, 7" X 9.25"; Bag Type:-; Width - Imperial:7"; Length - Imperial:9.25"; Length - Metric:235mm; Film Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0164
Product Name Pink Antistatic Bubble Bag, 7 X 9.25; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details