multicomp PRO Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp 003-0003

Description
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylen e RoHS Compliant: Yes
Description
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylen e RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp - 74M5403 - Newark, An Avnet Company
Chicago, IL, United States
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp
74M5403
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp 74M5403
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylen e RoHS Compliant: Yes

ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5403
Product Name Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details