multicomp PRO Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp 003-0001

Description
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylen e RoHS Compliant: Yes
Description
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylen e RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp - 74M5401 - Newark, An Avnet Company
Chicago, IL, United States
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp
74M5401
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp 74M5401
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylen e RoHS Compliant: Yes

ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Resealable; Product Range:-; Bag Material:Polyethylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5401
Product Name Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 8.35 inch (212 mm)
Width 18.27 inch (464 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details