multicomp PRO Bag, Esd, Pink, 355Mm X 254Mm; Bag Type Multicomp 001-0021

Description
BAG, ESD, PINK, 355MM X 254MM; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Colour:Pink RoHS Compliant: Yes
Description
BAG, ESD, PINK, 355MM X 254MM; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Colour:Pink RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bag, Esd, Pink, 355Mm X 254Mm; Bag Type Multicomp - 74M5391 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Esd, Pink, 355Mm X 254Mm; Bag Type Multicomp
74M5391
Bag, Esd, Pink, 355Mm X 254Mm; Bag Type Multicomp 74M5391
BAG, ESD, PINK, 355MM X 254MM; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Colour:Pink RoHS Compliant: Yes

BAG, ESD, PINK, 355MM X 254MM; Bag Type:Antistatic Bag; Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Colour:Pink RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5391
Product Name Bag, Esd, Pink, 355Mm X 254Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details