multicomp PRO Antistatic Bag, 21-23Deg C, Pink; Bag Type Multicomp 001-0014F

Description
ANTISTATIC BAG, 21-23DEG C, PINK; Bag Type:Antistatic Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
ANTISTATIC BAG, 21-23DEG C, PINK; Bag Type:Antistatic Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bag, 21-23Deg C, Pink; Bag Type Multicomp - 87P0150 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, 21-23Deg C, Pink; Bag Type Multicomp
87P0150
Antistatic Bag, 21-23Deg C, Pink; Bag Type Multicomp 87P0150
ANTISTATIC BAG, 21-23DEG C, PINK; Bag Type:Antistatic Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

ANTISTATIC BAG, 21-23DEG C, PINK; Bag Type:Antistatic Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0150
Product Name Antistatic Bag, 21-23Deg C, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details