multicomp PRO Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp 001-0008

Description
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Bag Material:Polyethylen eRoHS Compliant: Yes
Description
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Bag Material:Polyethylen eRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp - 74M5386 - Newark, An Avnet Company
Chicago, IL, United States
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp
74M5386
Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp 74M5386
ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Bag Material:Polyethylen eRoHS Compliant: Yes

ESD SHIELDING BAG, POLYETHYLENE, PINK; Bag Type:Antistatic Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:75µm; Bag Color:Pink; Seal Type:Heat Sealable; Product Range:-; Bag Material:PolyethyleneRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5386
Product Name Esd Shielding Bag, Polyethylene, Pink; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details