Multi-Tech Systems, Inc. RF and Wireless - RF Accessories PS-9VCB-LBC-U-EU

Description
100-240VAC/9VDC EU POWER SUPPLY
Description
100-240VAC/9VDC EU POWER SUPPLY

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
PS-9VCB-LBC-U-EU
RF and Wireless - RF Accessories PS-9VCB-LBC-U-EU
100-240VAC/9VDC EU POWER SUPPLY

100-240VAC/9VDC EU POWER SUPPLY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PS-9VCB-LBC-U-EU
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYRF9935-24LQXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4735-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details