The MTSMC-L4N1-U is a 4G LTE Cat 4 embedded cellular modem designed for integration into IoT and M2M applications. It supports multiple frequency bands, including 600MHz, 700MHz, 850MHz, 1.7GHz, and 1.9GHz, making it suitable for use with AT&T and Verizon networks in the US and Canada. The modem features a USB interface for connectivity and includes GNSS capabilities for location tracking. This model is carrier-approved and end-device certified, which can significantly reduce time to market and associated costs. It supports a variety of communication protocols, including SMS and TCP/IP functions, and is compatible with standard serial communication channels, allowing for easy integration with existing systems. The device operates within a wide temperature range of -40°C to +85°C and has a power draw that varies based on operational mode, making it suitable for battery-powered applications. Engineers looking for a reliable and efficient solution for cellular communication in their projects may find the MTSMC-L4N1-U a fitting choice.
Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTSMC-L4N1-U |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |