The MTSMC-L4G1-U.R1A-SP is a 4G LTE Cat 4 embedded cellular modem designed for integration into IoT and M2M applications. It supports multiple frequency bands, including 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, and 2.6GHz, making it suitable for global deployment. The modem features both serial and USB interfaces, with the USB model providing high-speed connectivity. This device is carrier-approved and end-device certified, which can significantly reduce time to market and development costs. It supports GNSS for location services and includes power-saving modes, such as Extended Discontinuous Reception (eDRX) and Power Saving Mode (PSM), which enhance battery life for remote applications. The operating temperature range is -40°C to +85°C, ensuring reliability in harsh environments. The modem is backed by a two-year warranty, providing additional assurance for long-term projects.
Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz Antenna Not Included, U.FL Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTSMC-L4G1-U.R1A-SP |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |