RF TXRX MODULE CELL/NAV U.FL TH
Cellular, Navigation 4G LTE CAT-3 Transceiver Module 700MHz, 800MHz, 900MHz, 2.1GHz, 2.6GHz Antenna Not Included, U.FL Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTSMC-L4E1.R2 | MTSMC-L4E1.R2 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Supply Current | 13 mA | |
| Package Type | 64-DIP Module, 45 Leads | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |