The MTSMC-L4E1 is a 4G LTE embedded cellular modem designed for integration into IoT and M2M applications. It supports LTE Category 4 with fallback to 3G and 2G networks, providing a peak downlink speed of 150 Mbps and uplink speed of 50 Mbps. The modem operates across multiple frequency bands, including 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, and 2.6GHz, making it suitable for various global networks. This model features both serial and USB interfaces, with the serial interface capable of speeds up to 921.6 Kbps. It includes power-saving modes such as Extended Discontinuous Reception (eDRX) and Power Saving Mode (PSM), which can significantly extend battery life in low-data applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in harsh environments. The MTSMC-L4E1 is carrier-approved and end-device certified, which can reduce time to market and associated costs. It is equipped with a U.FL connector for antenna integration and is backed by a two-year warranty. This product is particularly suited for applications requiring robust cellular connectivity and long-term deployment.
Cellular, Navigation 4G LTE CAT-3 Transceiver Module 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz Antenna Not Included, U.FL Through Hole
RF TXRX MODULE CELL/NAV U.FL TH
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTSMC-L4E1.R1 | MTSMC-L4E1.R1 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 700 to 2600 MHz | 700 to 2600 MHz |