RF TXRX MODULE CELLULAR U.FL TH
Cellular GNSS, GPS, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz,1.9GHz, 2.1GHz, 2.6GHz Antenna Not Included, U.FL Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTSMC-L1G2D-U | MTSMC-L1G2D-U |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 700 to 2600 MHz | 700 to 2600 MHz |
| Data Rate | 10000 kbps | 10000 kbps |