Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTSMC-EV3-MI-GP-N3

Description
Cellular, Navigation EV-DO, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Description
Cellular, Navigation EV-DO, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Datasheet
Datasheet Summary
Powered by GS/AI

The MTSMC-EV3-MI-GP-N3 is an EV-DO Rev A modem designed for cellular communication with integrated GPS functionality. It supports both serial and USB interfaces, making it versatile for various applications. The modem operates on 800MHz and 1.9GHz frequencies and is equipped with a U.FL antenna connector, although the antenna is not included. It features a Universal IP stack that enhances machine-to-machine (M2M) communication capabilities, allowing for persistent connectivity and automatic reconnection without manual intervention. The device also includes four programmable GPIOs for event monitoring and reporting, and it is compatible with AT commands for easy integration. This modem is suitable for applications requiring reliable data transmission, such as remote monitoring and asset tracking.

Datasheet Summary
Powered by GS/AI

The MTSMC-EV3-MI-GP-N3 is an EV-DO Rev A modem designed for cellular communication with integrated GPS functionality. It supports both serial and USB interfaces, making it versatile for various applications. The modem operates on 800MHz and 1.9GHz frequencies and is equipped with a U.FL antenna connector, although the antenna is not included. It features a Universal IP stack that enhances machine-to-machine (M2M) communication capabilities, allowing for persistent connectivity and automatic reconnection without manual intervention. The device also includes four programmable GPIOs for event monitoring and reporting, and it is compatible with AT commands for easy integration. This modem is suitable for applications requiring reliable data transmission, such as remote monitoring and asset tracking.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MTSMC-EV3-MI-GP-N3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-EV3-MI-GP-N3
RF Transceiver Modules and Modems MTSMC-EV3-MI-GP-N3
Cellular, Navigation EV-DO, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Cellular, Navigation EV-DO, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MTSMC-EV3-MI-GP-N3
Product Name RF Transceiver Modules and Modems
Package Type Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details