Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTSMC-C2-GP-N2-SP

Description
Cellular, Navigation CDMA, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Description
Cellular, Navigation CDMA, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Datasheet
Datasheet Summary
Powered by GS/AI

The MTSMC-C2-GP-N2-SP is a CDMA 1xRTT modem equipped with GPS capabilities, designed for applications requiring reliable cellular communication and location tracking. It operates on the 800MHz and 1.9GHz frequency bands and supports a Universal IP stack, facilitating enhanced M2M connectivity and persistent connections. The modem features a U.FL antenna connector for easy integration and is compatible with standard serial interfaces, allowing for data transfer speeds up to 921.6K bps. It is suitable for various applications, including asset tracking and fleet management, and is available in both single and bulk packaging options. The product is backed by a two-year warranty and is designed to simplify the integration process for developers.

Datasheet Summary
Powered by GS/AI

The MTSMC-C2-GP-N2-SP is a CDMA 1xRTT modem equipped with GPS capabilities, designed for applications requiring reliable cellular communication and location tracking. It operates on the 800MHz and 1.9GHz frequency bands and supports a Universal IP stack, facilitating enhanced M2M connectivity and persistent connections. The modem features a U.FL antenna connector for easy integration and is compatible with standard serial interfaces, allowing for data transfer speeds up to 921.6K bps. It is suitable for various applications, including asset tracking and fleet management, and is available in both single and bulk packaging options. The product is backed by a two-year warranty and is designed to simplify the integration process for developers.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MTSMC-C2-GP-N2-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-C2-GP-N2-SP
RF Transceiver Modules and Modems MTSMC-C2-GP-N2-SP
Cellular, Navigation CDMA, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Cellular, Navigation CDMA, GPS Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MTSMC-C2-GP-N2-SP
Product Name RF Transceiver Modules and Modems
Package Type Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details