RF TXRX MODULE BT/WIFI U.FL CARD
Bluetooth, Cellular, Navigation, WiFi 802.11b/g/n, Bluetooth v4.0, HSPA+, GPS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Antenna Not Included, U.FL Card Edge
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTPCIE-H5-V-BW-EU-SP | MTPCIE-H5-V-BW-EU-SP |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) |
| Operating Frequency | 850 to 2400 MHz | 850 to 2400 MHz |
| Sensitivity | -92 dBm | -92 dBm |
| Output Power | 20 dBm | 20 dBm |