General ISM < 1GHz LoRa® Transceiver Module 860MHz ~ 1.02GHz Antenna Not Included, SMA Surface Mount
RF TXRX MOD ISM < 1GHZ SMA 50PK
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTDOT-915-AU-X1-SMA-50 | MTDOT-915-AU-X1-SMA-50 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 860 to 1020 MHz | 860 to 1020 MHz |