The MTDOT-868-X1-SMA is a low-power RF transceiver module designed for long-range, low bit rate M2M data connectivity. It operates in the 868 MHz frequency band and is compliant with LoRaWAN 1.0.4, enabling bi-directional communication with a range of up to 10 miles (15 km) line-of-sight and 1-3 miles (2 km) in urban environments. The module supports multiple electronic interfaces, including SPI, UART, and I2C, making it versatile for various applications. This module features an ARM Mbed programmable platform, allowing for quick application development using developer-friendly libraries. It is certified for use in multiple regions, including Europe, and has a maximum transmitter power output of 14 dBm. The operating temperature range is from -40°C to +85°C, ensuring reliability in harsh conditions. The MTDOT-868-X1-SMA is suitable for applications in sectors such as transportation, energy, healthcare, and agriculture, where long-range wireless communication is essential.
General ISM < 1GHz LoRa® Transceiver Module 868MHz Antenna Not Included, SMA Surface Mount
RF TXRX MOD ISM < 1GHZ SMA SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTDOT-868-X1-SMA-50 | MTDOT-868-X1-SMA-50 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | |
| Operating Frequency | 868 MHz | 868 MHz |