Multi-Tech Systems, Inc. RF Receiver, Transmitter, and Transceiver Finished Units MTCMR-E-NAM

Description
RF Transceiver, EDGE, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE RS-232, USB 230kbps
Description
RF Transceiver, EDGE, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE RS-232, USB 230kbps
Datasheet
Datasheet Summary
Powered by GS/AI

The MTCMR-E-NAM is an intelligent EDGE cellular modem designed for reliable wireless data communication. It operates on a quad-band GSM frequency (850/900/1800/1900 MHz) and supports EDGE Class 12 and GPRS Class 12, making it suitable for data-intensive applications such as remote video surveillance. The modem features an embedded Universal IP stack that enhances machine-to-machine (M2M) functionality and ensures automatic connectivity for mission-critical applications. This modem includes integrated GPIO ports for event monitoring and reporting, supports SMS in various modes, and offers circuit-switched data capabilities up to 14.4K bps. It provides multiple interface options, including RS-232 and a future USB 2.0 interface, facilitating seamless integration with various applications. The device is compact, measuring 4.9" x 1.1" x 3.5" and weighing 8 oz, and operates within a temperature range of -30¬? to +50¬? C. The MTCMR-E-NAM is FCC, PTCRB, and R&TTE certified, ensuring compliance with industry standards. It comes with a two-year warranty and is designed for easy desktop or panel mounting, making it a versatile choice for engineers looking for a robust cellular modem solution.

Datasheet Summary
Powered by GS/AI

The MTCMR-E-NAM is an intelligent EDGE cellular modem designed for reliable wireless data communication. It operates on a quad-band GSM frequency (850/900/1800/1900 MHz) and supports EDGE Class 12 and GPRS Class 12, making it suitable for data-intensive applications such as remote video surveillance. The modem features an embedded Universal IP stack that enhances machine-to-machine (M2M) functionality and ensures automatic connectivity for mission-critical applications. This modem includes integrated GPIO ports for event monitoring and reporting, supports SMS in various modes, and offers circuit-switched data capabilities up to 14.4K bps. It provides multiple interface options, including RS-232 and a future USB 2.0 interface, facilitating seamless integration with various applications. The device is compact, measuring 4.9" x 1.1" x 3.5" and weighing 8 oz, and operates within a temperature range of -30¬? to +50¬? C. The MTCMR-E-NAM is FCC, PTCRB, and R&TTE certified, ensuring compliance with industry standards. It comes with a two-year warranty and is designed for easy desktop or panel mounting, making it a versatile choice for engineers looking for a robust cellular modem solution.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - MTCMR-E-NAM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
MTCMR-E-NAM
RF Receiver, Transmitter, and Transceiver Finished Units MTCMR-E-NAM
RF Transceiver, EDGE, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE RS-232, USB 230kbps

RF Transceiver, EDGE, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE RS-232, USB 230kbps

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MTCMR-E-NAM
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details