Multi-Tech Systems, Inc. RF Antennas ANWF-10HRA

Description
2.4GHz Whip, Tilt RF Antenna 1.8dBi Connector Connector Mount
Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 1.8dBi Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANWF-10HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANWF-10HRA
RF Antennas ANWF-10HRA
2.4GHz Whip, Tilt RF Antenna 1.8dBi Connector Connector Mount

2.4GHz Whip, Tilt RF Antenna 1.8dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANWF-10HRA
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers