Multi-Tech Systems, Inc. RF Antennas ANQB-1HRA

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANQB-1HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANQB-1HRA
RF Antennas ANQB-1HRA
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANQB-1HRA
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers