Multi-Tech Systems, Inc. RF Antennas ANPB-1HRA

Description
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 881-1161-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
881-1161-ND
RF Antennas 881-1161-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS Whip, Tilt RF Antenna 2dBi Connector Connector Mount

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANPB-1HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANPB-1HRA
RF Antennas ANPB-1HRA
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS Whip, Tilt RF Antenna 2dBi Connector Connector Mount

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 881-1161-ND ANPB-1HRA
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers